ARCTIC logo

ARCTIC Alpine 64 Plus - Optimised AMD CPU Cooler

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79477
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ARCTIC Alpine 64 Plus - Optimised AMD CPU Cooler:

ARCTIC Alpine 64 Plus - Optimised AMD CPU Cooler, Cooler, 9.2 cm, 600 RPM, 2000 RPM, 0.4 sone, 125.7 m³/h

Long summary description ARCTIC Alpine 64 Plus - Optimised AMD CPU Cooler:

ARCTIC Alpine 64 Plus - Optimised AMD CPU Cooler. Type: Cooler, Fan diameter: 9.2 cm, Rotational speed (min): 600 RPM, Rotational speed (max): 2000 RPM, Noise level: 0.4 sone, Airflow: 125.7 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 98 mm, Depth: 115 mm, Height: 70 mm. Product colour: Black, Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.