ARCTIC logo

ARCTIC Alpine 64 Pro - AMD CPU Cooler with Vibration Absorption

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74783
Info modified on:
14 Mar 2024, 19:33:17
Short summary description ARCTIC Alpine 64 Pro - AMD CPU Cooler with Vibration Absorption:

ARCTIC Alpine 64 Pro - AMD CPU Cooler with Vibration Absorption, Cooler, 9.2 cm, 500 RPM, 2000 RPM, 0.4 sone, 77 m³/h

Long summary description ARCTIC Alpine 64 Pro - AMD CPU Cooler with Vibration Absorption:

ARCTIC Alpine 64 Pro - AMD CPU Cooler with Vibration Absorption. Type: Cooler, Fan diameter: 9.2 cm, Rotational speed (min): 500 RPM, Rotational speed (max): 2000 RPM, Noise level: 0.4 sone, Airflow: 77 m³/h, Bearing type: Fluid bearing. Voltage: 12 V. Width: 105 mm, Depth: 78 mm, Height: 113 mm. Product colour: Black, White

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.