ARCTIC logo

ARCTIC MX-2 (65 g) - High Performance Thermal Paste

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101866
Info modified on:
10 Aug 2024, 09:39:10
Short summary description ARCTIC MX-2 (65 g) - High Performance Thermal Paste:

ARCTIC MX-2 (65 g) - High Performance Thermal Paste, Thermal paste, 5.6 W/m·K, 3.96 g/cm³, White, 65 g, 1 pc(s)

Long summary description ARCTIC MX-2 (65 g) - High Performance Thermal Paste:

ARCTIC MX-2 (65 g) - High Performance Thermal Paste. Type: Thermal paste, Thermal conductivity: 5.6 W/m·K, Density: 3.96 g/cm³. Weight: 65 g. Quantity per pack: 1 pc(s), Package width: 37 mm, Package depth: 24 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.