ARCTIC P402 - Bluetooth Street Headphones, Wired, Calls/Music, 20 - 20000 Hz, 130 g, Headset, Black
ARCTIC P402 - Bluetooth Street Headphones. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 130 g. Product colour: Black