ARCTIC logo

ARCTIC AF 8025L - Case Fan

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58964
Info modified on:
28 Jan 2022, 11:47:17
Short summary description ARCTIC AF 8025L - Case Fan:

ARCTIC AF 8025L - Case Fan, Fan, 8 cm, 1500 RPM, Black

Long summary description ARCTIC AF 8025L - Case Fan:

ARCTIC AF 8025L - Case Fan. Type: Fan, Fan diameter: 8 cm, Rotational speed (max): 1500 RPM, Bearing type: Fluid Dynamic Bearing (FDB). Width: 80 mm, Depth: 80 mm, Height: 25 mm. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.