ARCTIC logo

ARCTIC AF 12025L - Case Fan

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80755
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ARCTIC AF 12025L - Case Fan:

ARCTIC AF 12025L - Case Fan, Fan, 12 cm, 1000 RPM, Black

Long summary description ARCTIC AF 12025L - Case Fan:

ARCTIC AF 12025L - Case Fan. Type: Fan, Fan diameter: 12 cm, Rotational speed (max): 1000 RPM, Bearing type: Fluid Dynamic Bearing (FDB). Width: 120 mm, Depth: 120 mm, Height: 25 mm. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.