ARCTIC logo

ARCTIC MC101 Barebone (A10) 8 GB-EU - Most Advanced Media Center (Barebone Version)

Data-sheet quality:
created/standardized by Icecat
Product views:
30553
Info modified on:
26 Nov 2020, 10:30:55
Short summary description ARCTIC MC101 Barebone (A10) 8 GB-EU - Most Advanced Media Center (Barebone Version):

ARCTIC MC101 Barebone (A10) 8 GB-EU - Most Advanced Media Center (Barebone Version), DDR3-SDRAM, Serial ATA III, Ethernet LAN

Long summary description ARCTIC MC101 Barebone (A10) 8 GB-EU - Most Advanced Media Center (Barebone Version):

ARCTIC MC101 Barebone (A10) 8 GB-EU - Most Advanced Media Center (Barebone Version). Supported memory types: DDR3-SDRAM. Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.