ARCTIC logo

ARCTIC Accelero Xtreme IV - NVIDIA/AMD Graphics Card Cooler with Backplate

Data-sheet quality:
created/standardized by Icecat
Product views:
92274
Info modified on:
25 Sept 2024, 15:13:34
Short summary description ARCTIC Accelero Xtreme IV - NVIDIA/AMD Graphics Card Cooler with Backplate:

ARCTIC Accelero Xtreme IV - NVIDIA/AMD Graphics Card Cooler with Backplate, Air cooler, 9.2 cm, 900 RPM, 2000 RPM, 0.4 sone

Long summary description ARCTIC Accelero Xtreme IV - NVIDIA/AMD Graphics Card Cooler with Backplate:

ARCTIC Accelero Xtreme IV - NVIDIA/AMD Graphics Card Cooler with Backplate. Type: Air cooler, Fan diameter: 9.2 cm, Rotational speed (min): 900 RPM, Rotational speed (max): 2000 RPM, Noise level: 0.4 sone, Bearing type: Fluid bearing. Voltage: 12 V. Width: 104 mm, Depth: 288 mm, Height: 54 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.