ARCTIC logo

ARCTIC Accelero Mono Plus - Compact NVIDIA/AMD Graphics Card Cooler

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136252
Info modified on:
10 Aug 2024, 09:42:13
Short summary description ARCTIC Accelero Mono Plus - Compact NVIDIA/AMD Graphics Card Cooler:

ARCTIC Accelero Mono Plus - Compact NVIDIA/AMD Graphics Card Cooler, Air cooler, 12 cm, 400 RPM, 1500 RPM, Black, Silver

Long summary description ARCTIC Accelero Mono Plus - Compact NVIDIA/AMD Graphics Card Cooler:

ARCTIC Accelero Mono Plus - Compact NVIDIA/AMD Graphics Card Cooler. Type: Air cooler, Fan diameter: 12 cm, Rotational speed (min): 400 RPM, Rotational speed (max): 1500 RPM. Voltage: 12 V. Width: 138 mm, Depth: 136 mm, Height: 51 mm. Product colour: Black, Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.