ARCTIC logo

ARCTIC Accelero S1 Rev. 2 - Passive Graphics Card Cooler

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28572
Info modified on:
15 May 2025, 12:15:43
Short summary description ARCTIC Accelero S1 Rev. 2 - Passive Graphics Card Cooler:

ARCTIC Accelero S1 Rev. 2 - Passive Graphics Card Cooler, Heatsink/Radiator, Black, Silver

Long summary description ARCTIC Accelero S1 Rev. 2 - Passive Graphics Card Cooler:

ARCTIC Accelero S1 Rev. 2 - Passive Graphics Card Cooler. Type: Heatsink/Radiator. Product colour: Black, Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.