ARCTIC logo

ARCTIC F12 PWM PST 4-Pin PWM fan with standard case

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172305
Info modified on:
14 Mar 2024, 19:55:58
Short summary description ARCTIC F12 PWM PST 4-Pin PWM fan with standard case:

ARCTIC F12 PWM PST 4-Pin PWM fan with standard case, Fan, 12 cm, 230 RPM, 1350 RPM, 0.3 sone, 90.1 m³/h

Long summary description ARCTIC F12 PWM PST 4-Pin PWM fan with standard case:

ARCTIC F12 PWM PST 4-Pin PWM fan with standard case. Type: Fan, Fan diameter: 12 cm, Rotational speed (min): 230 RPM, Rotational speed (max): 1350 RPM, Noise level: 0.3 sone, Airflow: 90.1 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 120 mm, Depth: 120 mm, Height: 25 mm. Product colour: Black, White

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.