ARCTIC F12 3-Pin fan with standard case, Fan, 12 cm, 650 RPM, 1350 RPM, 0.3 sone, 90.1 m³/h
ARCTIC F12 3-Pin fan with standard case. Type: Fan, Fan diameter: 12 cm, Rotational speed (min): 650 RPM, Rotational speed (max): 1350 RPM, Noise level: 0.3 sone, Airflow: 90.1 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 120 mm, Depth: 25 mm, Height: 120 mm. Product colour: Black, White