ARCTIC logo

ARCTIC F9 PWM PST CO 92mm PWM with PST Case Fan for Continuous Operation

Data-sheet quality:
created/standardized by Icecat
Product views:
86076
Info modified on:
10 Aug 2024, 09:45:06
Short summary description ARCTIC F9 PWM PST CO 92mm PWM with PST Case Fan for Continuous Operation:

ARCTIC F9 PWM PST CO 92mm PWM with PST Case Fan for Continuous Operation, Fan, 9.2 cm, 550 RPM, 1800 RPM, 0.4 sone, 73.1 m³/h

Long summary description ARCTIC F9 PWM PST CO 92mm PWM with PST Case Fan for Continuous Operation:

ARCTIC F9 PWM PST CO 92mm PWM with PST Case Fan for Continuous Operation. Type: Fan, Fan diameter: 9.2 cm, Rotational speed (min): 550 RPM, Rotational speed (max): 1800 RPM, Noise level: 0.4 sone, Airflow: 73.1 m³/h, Bearing type: Ball bearing. Voltage: 12 V. Width: 92 mm, Depth: 25 mm, Height: 92 mm. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.