ARCTIC Z1 Pro (Gen 3) - Desk Mount Monitor Arm with USB 3.0 Hub, 15 kg, 124.5 cm (49"), 75 x 75 mm, 100 x 100 mm, Height adjustment, Black
ARCTIC Z1 Pro (Gen 3) - Desk Mount Monitor Arm with USB 3.0 Hub. Maximum weight capacity: 15 kg, Maximum screen size: 124.5 cm (49"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -15 - 15°. Product colour: Black