ARCTIC logo

ARCTIC Z1-3D - Monitor Arm with Gas Lift Technology

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66339
Info modified on:
04 Apr 2025, 11:02:49
Short summary description ARCTIC Z1-3D - Monitor Arm with Gas Lift Technology:

ARCTIC Z1-3D - Monitor Arm with Gas Lift Technology, Clamp/Bolt-through, 8 kg, 33 cm (13"), 96.5 cm (38"), 100 x 100 mm, Black, Silver

Long summary description ARCTIC Z1-3D - Monitor Arm with Gas Lift Technology:

ARCTIC Z1-3D - Monitor Arm with Gas Lift Technology. Mounting: Clamp/Bolt-through, Maximum weight capacity: 8 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 96.5 cm (38"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -45 - 45°. Product colour: Black, Silver

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.