ARCTIC Freezer A35 - Expected delivery beginning of February, Cooler, 11.3 cm, 200 RPM, 1800 RPM, 0.3 sone, Aluminium, Black, White
ARCTIC Freezer A35 - Expected delivery beginning of February. Type: Cooler, Fan diameter: 11.3 cm, Rotational speed (min): 200 RPM, Rotational speed (max): 1800 RPM, Noise level: 0.3 sone, Bearing type: Fluid Dynamic Bearing (FDB). Width: 133 mm, Depth: 91 mm, Height: 158.5 mm. Product colour: Aluminium, Black, White