ARCTIC Liquid Freezer II 360 Series – Multi Compatible All-In-One CPU Water Cooler, All-in-one liquid cooler, 12 cm, Black
ARCTIC Liquid Freezer II 360 Series – Multi Compatible All-In-One CPU Water Cooler. Type: All-in-one liquid cooler, Fan diameter: 12 cm, Maximum air pressure: 2.2 mmH2O. Product colour: Black