ARCTIC logo

ARCTIC Freezer 34 eSports DUO (Grün) – Tower CPU Cooler with BioniX P-Series Fans in Push-Pull-Configuration

Data-sheet quality:
created/standardized by Icecat
Product views:
48270
Info modified on:
14 Mar 2024, 19:52:52
Short summary description ARCTIC Freezer 34 eSports DUO (Grün) – Tower CPU Cooler with BioniX P-Series Fans in Push-Pull-Configuration:

ARCTIC Freezer 34 eSports DUO (Grün) – Tower CPU Cooler with BioniX P-Series Fans in Push-Pull-Configuration, Air cooler, 12 cm, 200 RPM, 2100 RPM, 0.5 sone, Black, Green

Long summary description ARCTIC Freezer 34 eSports DUO (Grün) – Tower CPU Cooler with BioniX P-Series Fans in Push-Pull-Configuration:

ARCTIC Freezer 34 eSports DUO (Grün) – Tower CPU Cooler with BioniX P-Series Fans in Push-Pull-Configuration. Type: Air cooler, Fan diameter: 12 cm, Rotational speed (min): 200 RPM, Rotational speed (max): 2100 RPM, Noise level: 0.5 sone, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 103 mm, Depth: 124 mm, Height: 157 mm. Product colour: Black, Green

Reasons to buy
Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.