ARCTIC logo

ARCTIC P12 PWM PST CO Pressure-optimised 120 mm Fan with PWM PST for Continuous Operation

Data-sheet quality:
created/standardized by Icecat
Product views:
200245
Info modified on:
14 Mar 2024, 19:19:10
Short summary description ARCTIC P12 PWM PST CO Pressure-optimised 120 mm Fan with PWM PST for Continuous Operation:

ARCTIC P12 PWM PST CO Pressure-optimised 120 mm Fan with PWM PST for Continuous Operation, Fan, 12 cm, 200 RPM, 1800 RPM, 0.3 sone, 95.65 m³/h

Long summary description ARCTIC P12 PWM PST CO Pressure-optimised 120 mm Fan with PWM PST for Continuous Operation:

ARCTIC P12 PWM PST CO Pressure-optimised 120 mm Fan with PWM PST for Continuous Operation. Type: Fan, Fan diameter: 12 cm, Rotational speed (min): 200 RPM, Rotational speed (max): 1800 RPM, Noise level: 0.3 sone, Airflow: 95.65 m³/h, Maximum air pressure: 2.2 mmH2O, Bearing type: Dual ball bearing. Voltage: 12 V. Width: 120 mm, Depth: 120 mm, Height: 25 mm. Product colour: Black

Reasons to buy
Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.