ARCTIC logo

ARCTIC F14 PWM PST CO 140mm PWM with PST Case Fan for Continuous Operation

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156127
Info modified on:
14 Mar 2024, 19:53:12
Short summary description ARCTIC F14 PWM PST CO 140mm PWM with PST Case Fan for Continuous Operation:

ARCTIC F14 PWM PST CO 140mm PWM with PST Case Fan for Continuous Operation, Fan, 14 cm, 1350 RPM, 0.3 sone, 126 m³/h, Black

Long summary description ARCTIC F14 PWM PST CO 140mm PWM with PST Case Fan for Continuous Operation:

ARCTIC F14 PWM PST CO 140mm PWM with PST Case Fan for Continuous Operation. Type: Fan, Fan diameter: 14 cm, Rotational speed (max): 1350 RPM, Noise level: 0.3 sone, Airflow: 126 m³/h. Voltage: 12 V. Width: 140 mm, Depth: 140 mm, Height: 27 mm. Product colour: Black

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.