ARCTIC logo

ARCTIC F14 3-Pin fan with standard case

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116945
Info modified on:
10 Aug 2024, 09:20:12
Short summary description ARCTIC F14 3-Pin fan with standard case:

ARCTIC F14 3-Pin fan with standard case, Fan, 14 cm, 1350 RPM, 0.5 sone, 126 m³/h, Black, Blue, White

Long summary description ARCTIC F14 3-Pin fan with standard case:

ARCTIC F14 3-Pin fan with standard case. Type: Fan, Fan diameter: 14 cm, Rotational speed (max): 1350 RPM, Noise level: 0.5 sone, Airflow: 126 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 140 mm, Depth: 27 mm, Height: 140 mm. Product colour: Black, Blue, White

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.