ARCTIC logo

ARCTIC Alpine 12 LP - Low Profile Intel CPU Cooler Processor Air cooler 9.2 cm Aluminium, Black 1 pc(s)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66318
Info modified on:
09 Jan 2023, 09:30:46
Short summary description ARCTIC Alpine 12 LP - Low Profile Intel CPU Cooler Processor Air cooler 9.2 cm Aluminium, Black 1 pc(s):

ARCTIC Alpine 12 LP - Low Profile Intel CPU Cooler, Air cooler, 9.2 cm, 100 RPM, 2000 RPM, 0.3 sone, Aluminium, Black

Long summary description ARCTIC Alpine 12 LP - Low Profile Intel CPU Cooler Processor Air cooler 9.2 cm Aluminium, Black 1 pc(s):

ARCTIC Alpine 12 LP - Low Profile Intel CPU Cooler. Type: Air cooler, Fan diameter: 9.2 cm, Rotational speed (min): 100 RPM, Rotational speed (max): 2000 RPM, Noise level: 0.3 sone, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 95 mm, Depth: 95 mm, Height: 54 mm. Product colour: Aluminium, Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.