ARCTIC logo

ARCTIC Alpine 12 Passive - Silent Intel CPU Cooler

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120110
Info modified on:
14 Mar 2024, 19:41:15
Short summary description ARCTIC Alpine 12 Passive - Silent Intel CPU Cooler:

ARCTIC Alpine 12 Passive - Silent Intel CPU Cooler, Cooler, Black

Long summary description ARCTIC Alpine 12 Passive - Silent Intel CPU Cooler:

ARCTIC Alpine 12 Passive - Silent Intel CPU Cooler. Type: Cooler. Width: 95 mm, Depth: 95 mm, Height: 69 mm. Product colour: Black

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.