Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59916
Info modified on:
19 Nov 2024, 18:53:22
Short summary description AQL Hurricane:

AQL Hurricane, 20 W, Wired & Wireless, Micro-USB, Black, Cylinder, Digital

Long summary description AQL Hurricane:

AQL Hurricane. RMS rated power: 20 W. Connectivity technology: Wired & Wireless, USB connector type: Micro-USB. Product colour: Black, Product design: Cylinder, Volume control: Digital. Recommended usage: Universal. Battery type: Built-in battery, Power source type: Battery, Battery life (max): 10 h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.