Apple logo

Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 512 GB SSD Mac OS X 10.8 Mountain Lion Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20031
Info modified on:
14 Mar 2024, 18:30:06
Long product name Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 512 GB SSD Mac OS X 10.8 Mountain Lion Silver:

Intel Core i7 3.5GHz, 27" IPS LED 2560 x 1440, 8GB DDR3 1600MHz, 512GB SSD, Gigabit LAN, WLAN, Bluetooth, WebCam, OS X 10.8 Mountain Lion

Short summary description Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 512 GB SSD Mac OS X 10.8 Mountain Lion Silver:

Apple iMac , 68.6 cm (27"), Quad HD, Intel® Core™ i7, 8 GB, 512 GB, Mac OS X 10.8 Mountain Lion

Long summary description Apple iMac Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 512 GB SSD Mac OS X 10.8 Mountain Lion Silver:

Apple iMac . Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Operating system installed: Mac OS X 10.8 Mountain Lion. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.