Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple Xserve 2x XE5500 2.26G 6GB server 2.26 GHz Intel® Xeon® 5000 Sequence Blade 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xserve
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xServe 2x XE5500 2.26G 6GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0GMMB449W89692247
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4984
This statistic is based on the 87169 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85154 free Open Icecat users.
Info modified on: 20 Jan 2020 18:26:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple Xserve 2x XE5500 2.26G 6GB server 2.26 GHz Intel® Xeon® 5000 Sequence Blade 750 W :
The short editorial description of Apple Xserve 2x XE5500 2.26G 6GB server 2.26 GHz Intel® Xeon® 5000 Sequence Blade 750 W

xServe 2x XE5500 2.26G 6GB - 2 x 1TB Serial ATA 7200rpm, 6GB, Dual 750W Power Supply
More>>>
Short summary description Apple Xserve 2x XE5500 2.26G 6GB server 2.26 GHz Intel® Xeon® 5000 Sequence Blade 750 W:
This short summary of the Apple Xserve 2x XE5500 2.26G 6GB server 2.26 GHz Intel® Xeon® 5000 Sequence Blade 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Xserve xServe 2x XE5500 2.26G 6GB, 2.26 GHz, L5520, 6 GB, DDR3-SDRAM, 2000 GB, Blade

Long summary description Apple Xserve 2x XE5500 2.26G 6GB server 2.26 GHz Intel® Xeon® 5000 Sequence Blade 750 W:
This is an auto-generated long summary of Apple Xserve 2x XE5500 2.26G 6GB server 2.26 GHz Intel® Xeon® 5000 Sequence Blade 750 W based on the first three specs of the first five spec groups.

Apple Xserve xServe 2x XE5500 2.26G 6GB. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: L5520. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2000 GB, HDD interface: Serial ATA. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Blade

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:42:33
Uk has collected 7 expert reviews for Apple Xserve 2x XE5500 2.26G 6GB server 2.26 GHz Intel® Xeon® 5000 Sequence Blade 750 W and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:42:35
Nl heeft 7 proffesionele recensies verzameld voor Apple Xserve 2x XE5500 2.26G 6GB server 2,26 GHz Intel® Xeon® 5000 reeks Lemmet 750 W. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:42:33
Fr a recueilli 7 avis d’experts pour Apple Xserve 2x XE5500 2.26G 6GB serveur 2,26 GHz Intel® Xeon® séquence 5000 Lame 750 W et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:42:33
De hat 7 Expertenmeinungen über Apple Xserve 2x XE5500 2.26G 6GB Server 2,26 GHz Intel® Xeon® 5000er-Prozessoren Blade 750 W eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:42:33
Testseek ha raccolto 7 recensioni da parte di esperti per Apple Xserve 2x XE5500 2.26G 6GB server 2,26 GHz Intel® Xeon® serie 5000 Lama 750 W e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:42:34
Es ha coleccionado 7 opiniones de expertos para Apple Xserve 2x XE5500 2.26G 6GB servidor 2,26 GHz Intel® Xeon® secuencia 5000 Hoja 750 W y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:42:35
Dk har samlet 7 ekspertanmeldelser for Apple Xserve 2x XE5500 2.26G 6GB server 2,26 GHz Intel® Xeon® 5000 Sequence Blade 750 W og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:42:35
Se har samlat in 7 experttester för Apple Xserve 2x XE5500 2.26G 6GB servrar 2,26 GHz Intel® Xeon® 5000 Sequence Blade 750 W och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-30 05:42:30
Product Code: MB449B/A The Apple Nehalem Xserve ranks best-in-class in build quality, engineering, durability, and serviceability among 1U x86 rack servers. The newest Apple Xserve, redesigned around Intels Nehalem Xeon quad-core CPU, adds performa...
Bottom line Apples Nehalem Xserve packs more into one rack unit than any other server. For one price, you get a best-in-class server and a commercial Unix OS with unlimited client licences, plus a foolproof management GUI. The 2.26GHz eight-core model outguns an...
80%
digitalartsonline.co.uk
Updated:
2011-07-30 05:42:30
From the start, Apples Xserve has ranked best-in-class in build quality, engineering, durability, and serviceability among 1U x86 rack servers. The newest Xserve, redesigned around Intels Nehalem Xeon quad-core CPU, adds performance to the list of Xs...
80%
alphr.com
Updated:
2011-07-30 05:42:32
Apple's server division has never been known as a rapid reaction force so it was quite a surprise when it offered PC Pro Business an early look at its new Xeon 5500-equipped Xserve. This makes it one of six server vendors to deliver a "Nehalem" equippe...
Bottom line Sporting the latest 5500 Xeons, the Xserve delivers Apple's legendary build quality and design with the added bonus of unlimited licences...
67%
itpro.co.uk
Updated:
2011-07-30 05:42:32
The Xserve gets all the benefits of Apple’s unique design and build quality so you know this server is going to last the course. It looks a lot better value than previous Xserve models and this is made all the better by the unlimited client license for...
67%
goodgearguide.com.au
Updated:
2011-11-06 09:18:01
From the start, Apples Xserve has ranked best-in-class in build quality, engineering, durability, and serviceability among 1U x86 rack servers. The newest Xserve, redesigned around Intels Nehalem Xeon quad-core CPU, adds performance to the list of Xserves leadership criteria. Nehalem Xserve is very likely the fastest, most energy-efficient, and most cost-effective dual-socket 1U rack server on the market. Xserves designers didnt need to commission a forward-looking study of enterprise serv...
Good A fast, energy-efficient, and cost-effective dual-socket 1U rack server. The enormous leap in memory bandwidth makes it possible to do so much more work in the same space, Nehalem and Mac OS X seem positively made for each other...
Bad Nehalem Xserve is not everything it could be, lower power consumption at idle would be a benefit...
Bottom line Apple’s Nehalem Xserve packs more into one rack unit than any other server. For one price, you get a best-in-class server and a commercial Unix OS with unlimited client licenses, plus a foolproof management GUI. The 2.26GHz eight-core model outguns...
85%
infoworld.com
Updated:
2011-07-30 05:42:30
Bottom Line Apples Nehalem Xserve packs more into one rack unit than any other server. For one price, you get a best-in-class server and a commercial Unix OS with unlimited client licenses, plus a foolproof management GUI. The 2.26GHz eight-core mode...
Bottom line Apples Nehalem Xserve packs more into one rack unit than any other server. For one price, you get a best-in-class server and a commercial Unix OS with unlimited client licenses, plus a foolproof management GUI. The 2.26GHz eight-core model outguns and o...
85%
legitreviews.com
Updated:
2011-07-30 05:42:32
Intel has officially announced the Xeon processor 5500 series, previously codenamed...
Bottom line The Intel Xeon E5520 and X5570 server processors proved to be much faster than Harpertown and will boost productivity for server applications...
0%
Show all
Customer service details