location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MUXD3NF/A?AT
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2024 15:14:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The redesigned iPad Air. Two portable sizes. M2 chip
  • - Landscape front camera. Beautiful new colors
  • - Now available in an 11‑inch or all‑new 13‑inch model with stunning Liquid Retina display
  • - Apple M2 chip. Incredible performance. Blazing‑fast graphics. Powerful AI capabilities
  • - All-new Apple Pencil Pro. New features for next‑level creativity
  • - iPadOS and amazing apps let you get things done in magical, intuitive ways
Long product name Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Grey :
The long product name of Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPad Air, 11", LED, 2360 x 1640, Apple M2, 128GB, Wi-Fi 6E, Bluetooth 5.3, 5G, Touch ID, 12MP + 12MP, iPadOS 17
More>>>
Short summary description Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Grey:
This short summary of the Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad Air, 27.9 cm (11"), 2360 x 1640 pixels, 128 GB, 8 GB, iPadOS 17, Grey

Long summary description Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Grey:
This is an auto-generated long summary of Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Grey based on the first three specs of the first five spec groups.

Apple iPad Air. Display diagonal: 27.9 cm (11"), Display resolution: 2360 x 1640 pixels. Internal storage capacity: 128 GB. Processor family: Apple M, Processor model: M2. Internal memory: 8 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 12 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Weight: 462 g. Operating system installed: iPadOS 17. Product colour: Grey

Country Distributor
Österreich 1 distributor(s)