Apple Mac mini Apple M M2 Pro 16 GB 512 GB SSD macOS Ventura Mini PC Silver
Bullet Points Apple Mac mini Apple M M2 Pro 16 GB 512 GB SSD macOS Ventura Mini PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Mini PC Silver 185 W
- - Apple M M2 Pro
- - 16 GB
- - 512 GB SSD
- - Apple GPU
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - macOS Ventura
Long product name Apple Mac mini Apple M M2 Pro 16 GB 512 GB SSD macOS Ventura Mini PC Silver
:
The long product name of Apple Mac mini Apple M M2 Pro 16 GB 512 GB SSD macOS Ventura Mini PC Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mac mini, Apple M2 Pro, 10‑core CPU, 16‑core GPU, 16GB, 512GB SSD, Wi-Fi 6E, Bluetooth 5.3, Ethernet, Thunderbolt 4 x 4, HDMI, USB-A x 2, macOS
More>>>
Short summary description Apple Mac mini Apple M M2 Pro 16 GB 512 GB SSD macOS Ventura Mini PC Silver:
This short summary of the Apple Mac mini Apple M M2 Pro 16 GB 512 GB SSD macOS Ventura Mini PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Apple Mac mini , Apple M, M2 Pro, 16 GB, 512 GB, SSD, macOS Ventura
Long summary description Apple Mac mini Apple M M2 Pro 16 GB 512 GB SSD macOS Ventura Mini PC Silver:
This is an auto-generated long summary of Apple Mac mini Apple M M2 Pro 16 GB 512 GB SSD macOS Ventura Mini PC Silver based on the first three specs of the first five spec groups.
Apple Mac mini . Processor family: Apple M, Processor model: M2 Pro. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Wi-Fi. Operating system installed: macOS Ventura. Power supply: 185 W. Product type: Mini PC. Weight: 1.28 kg. Product colour: Silver