location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 i5-7360U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD macOS Sierra 10.12 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMQA2_Z0TH000TQ_2000306889_CTO
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:46
The date of the most recent change of this product data-sheet in Icecat.
Apple MMQA2_Z0TH000TQ_2000306889_CTO user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iMac Info (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple iMac Intel® Core™ i5 i5-7360U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD macOS Sierra 10.12 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 i5-7360U 2.3 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD Card reader integrated
  • - Intel® Iris™ Plus Graphics 640
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - macOS Sierra 10.12
Long product name Apple iMac Intel® Core™ i5 i5-7360U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD macOS Sierra 10.12 Silver :
The long product name of Apple iMac Intel® Core™ i5 i5-7360U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD macOS Sierra 10.12 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" FHD 1920 x 1080 IPS, Intel Core i5 2.3GHz, 8GB DDR4 2133MHz, 256GB SSD, Intel Iris Plus Graphics 640, Gigabit LAN, WLAN, Bluetooth, FaceTime HD, macOS Sierra
More>>>
Short summary description Apple iMac Intel® Core™ i5 i5-7360U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD macOS Sierra 10.12 Silver:
This short summary of the Apple iMac Intel® Core™ i5 i5-7360U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD macOS Sierra 10.12 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, macOS Sierra 10.12

Long summary description Apple iMac Intel® Core™ i5 i5-7360U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD macOS Sierra 10.12 Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 i5-7360U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD macOS Sierra 10.12 Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system installed: macOS Sierra 10.12. Product colour: Silver

The vision is brighter than ever.
The vision is brighter than ever.

A desktop experience that draws you in and keeps you there. This is the idea behind today’s iMac. And now that idea is more powerful than ever. The new iMac is packed with all-new processors, the latest graphics technologies, innovative storage, and higher-bandwidth connectivity. And it all comes to life on the brightest and most colorful Retina display iMac has ever seen. So you get an even more immersive experience — and a scintillating new way to take it all in.

Think fast. We did.
Think fast. We did.

Performance boosts across the board.
Faster and more powerful than ever, iMac is now equipped with seventh-generation Intel Core i5 and i7 processors and the latest high-performance graphics. Storage kicks into high gear as well, with the speedy and spacious Fusion Drive now available in standard configurations of both the 27-inch and 21.5-inch Retina models. So you can do everything you love to do on iMac. All at maximum velocity.

Graphics that render you speechless.
Graphics that render you speechless.

iMac features powerful new Radeon Pro 500 series graphics that make a spectacle of everything you see. The 27-inch iMac with Retina 5K display is loaded with up to 8GB of dedicated VRAM. And the 21.5-inch iMac with Retina 4K display ignites with up to 4GB. Both deliver visual effects and 3D graphics that exhibit raw power in its most polished form. On top of that, you get advanced video editing capabilities. Now you can edit multicam projects in Final Cut Pro X with up to five streams of full-resolution 4K video.

Retina at its most brilliant.
Retina at its most brilliant.

Brighter than ever. More colors than ever.
The Retina display shines even more vividly on the new iMac. With one billion colors and 500 nits of brightness, graphics leap off the screen in a whole new light. And the pixel density is so high that you won’t detect a single one. Text is so clear and sharp, your email and documents will look smarter than ever. It’s simply the best Mac Retina display yet.

The color you shoot is the color you see.
The color you shoot is the color you see.

The world is full of spectacular colors, and iMac brings more of them to your screen. The Retina display uses P3 color that shifts away from standard white LEDs to advanced red-green phosphor LEDs. So all three colors — red, green, and blue — are more equally represented and show off real-world color with more balance and precision.

Thunderbolt 3. Make some powerful new connections.
Thunderbolt 3. Make some powerful new connections.

Double the speed and bandwidth of the previous generation.
Two Thunderbolt 3 (USB-C) ports come standard on all iMac models, each delivering up to 40Gb/s data transfer for external drives and cameras and twice the bandwidth for video and display connectivity. Four USB 3 ports give you plenty of options for connecting peripherals, including your printer, iPhone, thumb drive, and more. And with ultrafast three-stream Wi?Fi and Bluetooth 4.2 wireless technology, you’re instantly connected to all your favorite content.

Turn your workspace into a showcase.
Turn your workspace into a showcase.

Thunderbolt 3 lets you add one 5K display to the amazing one already on your iMac. Or, as another option, you can connect two 4K displays and put over 32 million pixels into play.

A lot can happen in 5 millimeters.
A lot can happen in 5 millimeters.

Iconic design. Advanced engineering. Talk about modern art.
iMac has always been the ultimate in form and function: An all-in-one computer that puts everything — display, processor, graphics, storage, memory, and more — inside one simple, stylish enclosure. The new iMac includes the most advanced, most brilliant desktop display we’ve ever built, and it’s filled with all-new technologies that take power and performance to a whole new level. Yet it’s still just 5 mm thin at its edge.

It’s why there’s nothing else like a Mac.
It’s why there’s nothing else like a Mac.

macOS is the operating system that powers everything you do on a Mac. macOS Sierra introduces Siri to Mac — along with more ways to enjoy your photos, shop securely online, and work seamlessly between devices.

Source Testseek summary Average rating
Reviews
Updated:
2019-11-17 23:08:37
Uk has collected 15 expert reviews for Apple iMac Intel® Core™ i5 i5-7360U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD macOS Sierra 10.12 Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2019-11-17 23:08:36
Apple sells six different iMacs in two different sizes. The size is the most obvious difference - either you choose a model with a 21.5in or a 27in display measured diagonally. But there are other variations that mean that finding the iMac that suits you...
Bottom line And on that note our recommendations are as follows:If you need an iMac for around £1,000 then look on the refurbished store.If you need a 21-inch iMac then buy the top-of-the-range model, but add the build-to-order 3.6GHz i7 processor, bringing the price...
0%
techradar.com
Updated:
2019-11-17 23:08:36
Say what you will about the iMac, but none can deny its impact on the technology world. It's a veritable icon, worthy of being the object of desire in films and TV on legacy and design alone – and the 2017 version of the iMac is no different.With upgraded...
Good Gorgeous 4K, P3 color display, Excellent value, Powerful even at entry level...
Bad Poor audio performance, Baffling mouse charging method...
Bottom line All in all, the 2017 iMac is a fine update to Apple's all-in-one computing platform. For the money, at least for the 12.5-inch model, you're getting a beautiful machine that's more than capable of handling every task you throw at it – from web browsing to...
80%
pcmag.com
Updated:
2020-08-18 13:05:24
With only minor updates to the iMac's design and components since 2012, Windows all-in-one desktops (AIOs) like the Microsoft Surface Studio have set their targets squarely on Apple's AIO, but most of those comparable models have larger screens and are pr...
Good Bright DCI-P3 4K screen, Can drive 4K or 5K external displays, Discrete graphics, Hybrid SSD/HDD Fusion Drive, USB-C/Thunderbolt 3 ports, Wireless keyboard and mouse included...
Bad Shallow keyboard, Ports and SD card slot are on back panel, Lacks HDMI-in and DisplayPort-in connectors...
Bottom line Design unchanged, the latest 21.5-inch Apple iMac with 4K Retina display packs an updated CPU, Thunderbolt 3 connectivity, VR-ready graphics, and a brighter display. Despite these minor updates, it's the midrange all-in-one to beat...
80%