location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac Pro Intel® Xeon® 3 GB DDR3-SDRAM Mac OS X 10.6 Snow Leopard Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB871X/A-EDU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Mac Pro Intel® Xeon® 3 GB DDR3-SDRAM Mac OS X 10.6 Snow Leopard Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation
  • - Intel® Xeon® 2.66 GHz
  • - 3 GB DDR3-SDRAM 1066 MHz 3 x 1 GB
  • - Mac OS X 10.6 Snow Leopard
Long product name Apple Mac Pro Intel® Xeon® 3 GB DDR3-SDRAM Mac OS X 10.6 Snow Leopard Tower Workstation :
The long product name of Apple Mac Pro Intel® Xeon® 3 GB DDR3-SDRAM Mac OS X 10.6 Snow Leopard Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x Intel Xeon Quad-Core (2.66GHz, 8MB L3 cache), 3GB (3 x 1GB) DDR3 SDRAM, 640GB SATA 7200 rpm, NVIDIA GeForce GT 120 512MB GDDR3, 18x SuperDrive DVD±RW DL, Bluetooth 2.1 + EDR, Mac OS X v10.6 Snow Leopard
More>>>
Short summary description Apple Mac Pro Intel® Xeon® 3 GB DDR3-SDRAM Mac OS X 10.6 Snow Leopard Tower Workstation:
This short summary of the Apple Mac Pro Intel® Xeon® 3 GB DDR3-SDRAM Mac OS X 10.6 Snow Leopard Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac Pro , 2.66 GHz, Intel® Xeon®, 3 GB, DDR3-SDRAM, Mac OS X 10.6 Snow Leopard

Long summary description Apple Mac Pro Intel® Xeon® 3 GB DDR3-SDRAM Mac OS X 10.6 Snow Leopard Tower Workstation:
This is an auto-generated long summary of Apple Mac Pro Intel® Xeon® 3 GB DDR3-SDRAM Mac OS X 10.6 Snow Leopard Tower Workstation based on the first three specs of the first five spec groups.

Apple Mac Pro . Processor frequency: 2.66 GHz, Processor family: Intel® Xeon®. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Operating system installed: Mac OS X 10.6 Snow Leopard. Chassis type: Tower. Product type: Workstation. Weight: 18.1 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:07:58
Uk has collected 7 expert reviews for Apple Mac Pro Intel® Xeon® 3 GB DDR3-SDRAM Mac OS X 10.6 Snow Leopard Tower Workstation and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2011-07-30 05:07:55
Apple’s aluminium-encased Mac Pro is about as serious a workstation computer you can get. The machine is as beautiful on the inside as it is on the outside (there’s not a cable in sight!), and Apple should be commended for once again producing a jaw-...
0%
itpro.co.uk
Updated:
2011-07-30 05:07:57
The Mac Pro is typically Apple - it deliver great performance and is extremely well designed, but it’s also expensive with limited hardware options. As such it’s not the right choice of workstation for everybody but as ever, to use one is to want one...
67%
macworld.co.uk
Updated:
2011-07-30 05:07:58
Though you wouldn’t know by looking at it, Apple’s new tower, the Mac Pro, has just received a major overhaul. The two tower models pack a brand-new processor and video system, and feature a reorganized internal design. However, they have lower clock s...
Good New Nehalem microprocessor; easier to upgrade internal components; lower price.
Bad None significant. Min specs: One 2.66GHz Quad-Core Intel Xeon "Nehalem" processor, 3GB (three 1GB) memory, 640GB hard drive, 18x double-layer SuperDrive, NVIDIA GeForce GT 120 with 512MB.
100%
alphr.com
Updated:
2011-07-30 05:07:58
It's fair to say that any Apple product that comes through PC Pro's doors brings with it unfairly high expectations. We expect top-level industrial design, world-class performance, and, of course, a giddying price. The core specification of the newest...
Bottom line A beautifully designed and commandingly powerful system that almost no one will be able to justify buying...
67%
pcmag.com
Updated:
2011-07-30 05:07:56
In the world of graphic artists, the Apple Mac Pro has always been an object of desire. But the biggest question about its latest iterations of the system is: Whats better, four cores or eight cores? The latest Mac Pro (Quad-Core) ($3,749 direct) t...
Good Easy expansion. Quad-core power. High-end graphics. Functional design. Outperforms 8-core Mac Pro on day-to-day tasks.
Bad Big and bulky. Only 90-day phone tech support. CTO upgrades are pricey.
Bottom line While a little pricier than the "base" 8-core Mac Pro, the Apple Mac Pro (Quad-Core) is a better buy for most multimedia pros and enthusiasts. This one is worth the extra money...
80%
infoworld.com
Updated:
2011-07-30 05:07:57
You cant tell from the outside that Apples new two-socket, eight-core Mac Pro, based on Intels new Nehalem Xeon CPU, is much changed from the two-socket, quad-core Mac Pro that preceded it. The only giveaway? One front panel FireWire port has been...
0%