Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple 60W MagSafe Power Adapter for MacBook power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60W MagSafe Power Adapter for MacBook
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA538Z/A
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byApple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8292
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple 60W MagSafe Power Adapter for MacBook power adapter/inverter :
The short editorial description of Apple 60W MagSafe Power Adapter for MacBook power adapter/inverter

60W MagSafe Power Adapter for MacBook
More>>>
Short summary description Apple 60W MagSafe Power Adapter for MacBook power adapter/inverter:
This short summary of the Apple 60W MagSafe Power Adapter for MacBook power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Apple 60W MagSafe Power Adapter for MacBook, 60 W

Long summary description Apple 60W MagSafe Power Adapter for MacBook power adapter/inverter:
This is an auto-generated long summary of Apple 60W MagSafe Power Adapter for MacBook power adapter/inverter based on the first three specs of the first five spec groups.

Apple 60W MagSafe Power Adapter for MacBook. Capacity: 60 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1049 power adapter/inverter Indoor 60 W White
(show image)
MBA1049 MBA1049 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details