location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA1049 power adapter/inverter Indoor 60 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1049
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1049
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327230595
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 12:52:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MBA1049 power adapter/inverter Indoor 60 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 60 W Output voltage: 16.5 V
  • - Purpose: Laptop
  • - White
Warranty: 1 Year
Long product name CoreParts MBA1049 power adapter/inverter Indoor 60 W White :
The long product name of CoreParts MBA1049 power adapter/inverter Indoor 60 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook charger 60W, 16.5V, 3.65A
More>>>
Short summary description CoreParts MBA1049 power adapter/inverter Indoor 60 W White:
This short summary of the CoreParts MBA1049 power adapter/inverter Indoor 60 W White data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBA1049, Laptop, Indoor, 60 W, 16.5 V, 3.65 A, Apple MacBook A1181 Apple MacBook Air A1370, A1237, A1304, A1369, A1304 Apple MacBook Pro A1278...

Long summary description CoreParts MBA1049 power adapter/inverter Indoor 60 W White:
This is an auto-generated long summary of CoreParts MBA1049 power adapter/inverter Indoor 60 W White based on the first three specs of the first five spec groups.

CoreParts MBA1049. Purpose: Laptop, Power supply type: Indoor, Output power: 60 W. Product colour: White

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MSPT2050C power adapter/inverter Auto 60 W White
(show image)
MSPT2050C MSPT2050C 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1049/UK power adapter/inverter Indoor 60 W White
(show image)
MBA1049/UK MBA1049/UK 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple A1184 power adapter/inverter Indoor 60 W White
(show image)
A1184 A1184 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple 60W Magsafe power adapter/inverter White
(show image)
MA538LL/B 60W Magsafe 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MagSafe Power Adapter 60W, EU power adapter/inverter Indoor White
(show image)
MC461Z/A MagSafe Power Adapter 60W, EU 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple 60W MagSafe Power Adapter for MacBook power adapter/inverter
(show image)
MA538Z/A 60W MagSafe Power Adapter for MacBook 0.00
(excl. VAT)
0 (incl. VAT)