Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Service Pack 1 Year Extended Warranty

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Service Pack 1 Year Extended Warranty
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBEXTWAR1YR-SP-07
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304259251
Category
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46976
This statistic is based on the 88620 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86634 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Service Pack 1 Year Extended Warranty :
The short editorial description of APC Service Pack 1 Year Extended Warranty

WBEXTWAR1YR-SP-07 Service Pack 1 Year Extended Warranty
More>>>
APC Service Pack 1 Year Extended Warranty:
The official marketing text of APC Service Pack 1 Year Extended Warranty as supplied by the manufacturer

- Our experienced technical support representatives are available to answer your questions 24 hours a day, 7 days a week, giving you peace of mind knowing the help you need is there when you need it.
- Our Extended Warranty program offers you free shipping, making sure you get the replacements you need with no additional expense.
- Replacement parts and components for all units are included at no additional cost to you.

Short summary description APC Service Pack 1 Year Extended Warranty:
This short summary of the APC Service Pack 1 Year Extended Warranty data-sheet is auto-generated and uses the product title and the first six key specs.

APC Service Pack 1 Year Extended Warranty, 1 year(s), On-site, 24x7

Long summary description APC Service Pack 1 Year Extended Warranty:
This is an auto-generated long summary of APC Service Pack 1 Year Extended Warranty based on the first three specs of the first five spec groups.

APC Service Pack 1 Year Extended Warranty. Number of years: 1 year(s), Service time (hours x days): 24x7, Type: On-site

Features
Number of years
Period of time over which the product may be used.
1 year(s)
Type
Characteristics of the device.
On-site
Service time (hours x days)
24x7
Packaging data
Package width
The distance from one side of the packaging to the other.
318 mm
Package length
6 mm
Package height
The distance from the top to the bottom of the packaging.
241 mm
Package weight
Weight of the packaged product.
90 g
Country Distributor
Nederland 3 distributor(s)
United Kingdom 6 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Polska 2 distributor(s)
Deutschland 6 distributor(s)
Österreich 2 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X