Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Universal Transfer Switch 10-Circuit 120/240V power supply unit Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Transfer Switch 10-Circuit 120/240V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTS10BI
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6282
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 12 Jan 2019 06:22:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Universal Transfer Switch 10-Circuit 120/240V power supply unit Black :
The short editorial description of APC Universal Transfer Switch 10-Circuit 120/240V power supply unit Black

Universal Transfer Switch 10-Circuit 120/240V
More>>>
APC Universal Transfer Switch 10-Circuit 120/240V power supply unit Black:
The official marketing text of APC Universal Transfer Switch 10-Circuit 120/240V power supply unit Black as supplied by the manufacturer

Features
- Dual Input Power Sources.
- LCD display.
- LED status indicators.
- Manual maintenance bypass.
- Multiple mounting methods.

Short summary description APC Universal Transfer Switch 10-Circuit 120/240V power supply unit Black:
This short summary of the APC Universal Transfer Switch 10-Circuit 120/240V power supply unit Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Universal Transfer Switch 10-Circuit 120/240V, 120 V, UL Listed, Black, -25 - 40 °C, -40 - 85 °C, 5 - 95%

Long summary description APC Universal Transfer Switch 10-Circuit 120/240V power supply unit Black:
This is an auto-generated long summary of APC Universal Transfer Switch 10-Circuit 120/240V power supply unit Black based on the first three specs of the first five spec groups.

APC Universal Transfer Switch 10-Circuit 120/240V. AC input voltage: 120 V. Certification: UL Listed. Product colour: Black. Weight: 12.5 kg. Dimensions (WxDxH): 595 x 84 x 394 mm, Maximum current: 20 A

Power
AC input voltage *
The voltage of the AC electricity that is inputted into the product.
120 V
Performance
Certification
UL Listed
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-25 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 85 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
595 x 84 x 394 mm
Maximum current
The greatest possible amount of current, which is a quantity representing the rate of flow of electric charge.
20 A
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
IEC-320 C14 NEMA L14-30P
Country Distributor
Australia 2 distributor(s)
United States 1 distributor(s)
Customer service details
X