location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPC1900PI
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL Black, Blue :
The long product name of APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC TravelPower Case Backpack 1900 cu-in International
More>>>
APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL Black, Blue:
The official description of APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World's first case designed with integrated charging electronics
This innovative and stylish carrying case, constructed of high quality materials, is designed to both protect and power your notebook computer, mobile phone and handheld. Connecting to a single air, auto or standard ac power outlet provides the power to charge and use all your devices. This integrated power system helps reduce weight and cord clutter since bulky transformer blocks and power adapters are no longer necessary. Carefully designed for convenience and durability, the APC TravelPower Case is the ideal choice for any mobile professional.

Short summary description APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL Black, Blue:
This short summary of the APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL, 2.5 kg

Long summary description APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL Black, Blue:
This is an auto-generated long summary of APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL Black, Blue based on the first three specs of the first five spec groups.

APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL. Weight: 2.5 kg

Features
Compatibility
cUL Listed,CE,FCC Part 15 Class B,RTCA 160D sec21,TUV,VCCI
Product main colour *
Black, Blue
Weight & dimensions
Width
324 mm
Weight & dimensions
Depth
152 mm
Height
492 mm
Weight
2.5 kg
Notebook compartment dimensions (W x D x H)
330 x 178 x 492 mm
Brand Image Product code Product Stock Price from
APC TravelPower Case Ballistic Nylon 1500 cu-in International APC TravelPower Case Ballistic Nylon 1500 cu-in International
(show image)
TPC1500BI TravelPower Case Ballistic Nylon 1500 cu-in International 0.00
(excl. VAT)
0 (incl. VAT)