location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC TravelPower Case Ballistic Nylon 1500 cu-in International

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelPower Case Ballistic Nylon 1500 cu-in International
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPC1500BI
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC TravelPower Case Ballistic Nylon 1500 cu-in International :
The long product name of APC TravelPower Case Ballistic Nylon 1500 cu-in International. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TravelPower Case Ballistic Nylon 1500 cu-in International
More>>>
APC TravelPower Case Ballistic Nylon 1500 cu-in International:
The official description of APC TravelPower Case Ballistic Nylon 1500 cu-in International as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Notebook Carrying Cases with integrated universal charging electronics.

Features -

4 International Plug Adapters, Adapter tips, Airline Adapter, Automobile Adapter, Business card holder, Convenient Carrying Case, Double-stitched seams, Durable construction, Mesh pocket, Nickel fittings, Non-slip shoulder pad, Removable - spill-proof pouch, Security strap, Single Power Source, Six-sided foam protection, Specially designed pockets, Universal Notebook Power Adapter, USB charging ports, World-wide compatibility.

Includes -

Airplane power plug adapter, Cigarette lighter plug adapter, Compatibility Guide, Installation Guide, Notebook adapter tips (Check compatibility guide before purchase), TravelPower Adapter, USB splitter cable (USB charging cables sold seperately).

Short summary description APC TravelPower Case Ballistic Nylon 1500 cu-in International:
This short summary of the APC TravelPower Case Ballistic Nylon 1500 cu-in International data-sheet is auto-generated and uses the product title and the first six key specs.

APC TravelPower Case Ballistic Nylon 1500 cu-in International, 3.27 kg

Long summary description APC TravelPower Case Ballistic Nylon 1500 cu-in International:
This is an auto-generated long summary of APC TravelPower Case Ballistic Nylon 1500 cu-in International based on the first three specs of the first five spec groups.

APC TravelPower Case Ballistic Nylon 1500 cu-in International. Weight: 3.27 kg

Features
Compatibility
World-wide compatibility
Material *
Nylon
Weight & dimensions
Width
379.7 mm
Depth
195.6 mm
Height
411.5 mm
Weight
3.27 kg
Brand Image Product code Product Stock Price from
APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL Black, Blue APC TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL Black, Blue
(show image)
TPC1900PI TRAVELPOWER CASE BACKPACK 1900 CU-IN INTERNATIONAL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)