APC SYCF40KF, Frame, Black, 208 V, 208 V, Lead, REACH, RoHS
APC SYCF40KF. Product type: Frame, Product colour: Black. Input voltage: 208 V, Output voltage: 208 V. Doesn't contain: Lead. Compliance certificates: REACH, RoHS. Width: 610 mm, Depth: 902 mm, Height: 2083 mm