Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SYA16K16I uninterruptible power supply (UPS) 16000 VA 11200 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYA16K16I
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYA16K16I
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0200000925482 show
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55811
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 05 Dec 2019 18:08:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC SYA16K16I uninterruptible power supply (UPS) 16000 VA 11200 W :
The short editorial description of APC SYA16K16I uninterruptible power supply (UPS) 16000 VA 11200 W

APC Symmetra LX 16kVA Scalable to 16kVA N+1 Tower, 220/230/240V or 380/400/415V
More>>>
APC SYA16K16I uninterruptible power supply (UPS) 16000 VA 11200 W:
The official marketing text of APC SYA16K16I uninterruptible power supply (UPS) 16000 VA 11200 W as supplied by the manufacturer

APC Symmetra LX, 16000VA/11200W, Input 230V, 400V 3PH/Output 230V, Interface Port DB-9 RS-232, Smart-Slot, Extended runtime model

Includes: CD with software, Documentation CD, Installation Guide, User Manual, Web/SNMP Management Card


General Features:

Audible Alarms,
Automatic internal bypass,
Automatic restart of loads after UPS shutdown,
Automatic self-test,
Battery modules connected in parallel,
Cold-start capable,
Configurable for N+1 internal redundancy,
Disconnected battery notification,
Field-replaceable power distribution panel,
Frequency and voltage regulation,
Generator Compatible,
Hot-swappable batteries,
Hot-swappable intelligence modules,
Hot-swappable power modules,
InfraStruXure Manager Compatible,
Input Power Factor Correction,
Intelligent Battery Management,
LCD display,
Manageable external batteries,
Modular design,
Network manageable,
Plug-and-Play external batteries,
Power conditioning,
Power Modules connected in parallel,
Predictive failure notification,
Programmable Frequency,
Rack/Tower Convertible,
Redundant Intelligence Modules,
Removable input/output wiring tray,
Resettable circuit breakers,
Safety-agency approved,
Scalable Power Capacity,
Scalable runtime,
Shippable with modules installed,
SmartSlot,
User-replaceable batteries,
User-replaceable intelligence modules,
User-replaceable power modules.

Short summary description APC SYA16K16I uninterruptible power supply (UPS) 16000 VA 11200 W:
This short summary of the APC SYA16K16I uninterruptible power supply (UPS) 16000 VA 11200 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SYA16K16I, 16000 VA, 11200 W, 7.5 min, 20.3 min, SYBT5, 0 - 40 °C

Long summary description APC SYA16K16I uninterruptible power supply (UPS) 16000 VA 11200 W:
This is an auto-generated long summary of APC SYA16K16I uninterruptible power supply (UPS) 16000 VA 11200 W based on the first three specs of the first five spec groups.

APC SYA16K16I. Output power capacity: 16000 VA, Output power: 11200 W. Typical backup time at full load: 7.5 min, Typical backup time at half load: 20.3 min, Replacement battery cartridge: SYBT5. Weight: 308 kg. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, Smart-Slot, Output connections: (1) Hard Wire 3-wire (H N + G)

Features
Output power capacity *
The maximum power that the device can produce.
16000 VA
Output power *
The power that the device can produce.
11200 W
Emergency Power Off (EPO)
Yes
Battery
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
7.5 min
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
20.3 min
Replacement battery cartridge
SYBT5
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
308 kg
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
DB-9 RS-232, Smart-Slot
Output connections
(1) Hard Wire 3-wire (H N + G)
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
Hard Wire 3 wire (1PH+N+G), Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
480 x 730 x 940 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
I/O ports
An interface on a device to which you can connect another device.
Available Smart Slot Interface Quantity - 1 Pre-Installed SmartSlot Cards - AP9619
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 3 distributor(s)
Deutschland 4 distributor(s)
Perú 1 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Australia 3 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X