"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","102442","","APC","SYA16K16I","102442","0200000925482|200000925482|8592978116927|5054444280202","Uninterruptible Power Supplies (UPSs)","817","","","SYA16K16I","20210825144925","ICECAT","1","87966","http://images.icecat.biz/img/norm/high/102442-2670.jpg","308x500","http://images.icecat.biz/img/norm/low/102442-2670.jpg","http://images.icecat.biz/img/gallery_mediums/img_102442_medium_1480681494_1356_2323.jpg","http://images.icecat.biz/thumbs/102442.jpg","","","APC SYA16K16I uninterruptible power supply (UPS) 16 kVA 11200 W","APC Symmetra LX 16kVA Scalable to 16kVA N+1 Tower, 220/230/240V or 380/400/415V","APC SYA16K16I, 16 kVA, 11200 W, 7.5 min, 20.3 min, SYBT5, 0 - 40 °C","APC SYA16K16I. Output power capacity: 16 kVA, Output power: 11200 W. Typical backup time at full load: 7.5 min, Typical backup time at half load: 20.3 min, Replacement battery cartridge: SYBT5. Weight: 308 kg. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, Smart-Slot, Output connections: (1) Hard Wire 3-wire (H N + G)","APC Symmetra LX, 16000VA/11200W, Input 230V, 400V 3PH/Output 230V, Interface Port DB-9 RS-232, Smart-Slot, Extended runtime model
\r\nIncludes: CD with software, Documentation CD, Installation Guide, User Manual, Web/SNMP Management Card

\r\nGeneral Features:
\r\nAudible Alarms, \r\nAutomatic internal bypass, \r\nAutomatic restart of loads after UPS shutdown, \r\nAutomatic self-test, \r\nBattery modules connected in parallel, \r\nCold-start capable, \r\nConfigurable for N+1 internal redundancy, \r\nDisconnected battery notification, \r\nField-replaceable power distribution panel, \r\nFrequency and voltage regulation, \r\nGenerator Compatible, \r\nHot-swappable batteries, \r\nHot-swappable intelligence modules, \r\nHot-swappable power modules, \r\nInfraStruXure Manager Compatible, \r\nInput Power Factor Correction, \r\nIntelligent Battery Management, \r\nLCD display, \r\nManageable external batteries, \r\nModular design, \r\nNetwork manageable, \r\nPlug-and-Play external batteries, \r\nPower conditioning, \r\nPower Modules connected in parallel, \r\nPredictive failure notification, \r\nProgrammable Frequency, \r\nRack/Tower Convertible, \r\nRedundant Intelligence Modules, \r\nRemovable input/output wiring tray, \r\nResettable circuit breakers, \r\nSafety-agency approved, \r\nScalable Power Capacity, \r\nScalable runtime, \r\nShippable with modules installed, \r\nSmartSlot, \r\nUser-replaceable batteries, \r\nUser-replaceable intelligence modules, \r\nUser-replaceable power modules. \r\n","http://images.icecat.biz/img/norm/high/102442-2670.jpg","308x500","","","","","","","","","","Features","Output power capacity: 16 kVA","Output power: 11200 W","Emergency Power Off (EPO): Y","Battery","Typical backup time at full load: 7.5 min","Typical backup time at half load: 20.3 min","Replacement battery cartridge: SYBT5","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 308 kg","Other features","Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof","Interface: DB-9 RS-232, Smart-Slot","Output connections: (1) Hard Wire 3-wire (H N + G)\n","Input connection type: Hard Wire 3 wire (1PH+N+G), Hard Wire 5-wire (3PH + N + G)","Dimensions (WxDxH): 480 x 730 x 940 mm","Nominal output voltage: 230 V","Output voltage note: Configurable for 220: 230 or 240 nominal output voltage","I/O ports: Available Smart Slot Interface Quantity - 1 \nPre-Installed SmartSlot Cards - AP9619\n"