location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SYA12K16P uninterruptible power supply (UPS) 12 kVA 9600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYA12K16P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYA12K16P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304221524 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SYA12K16P uninterruptible power supply (UPS) 12 kVA 9600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12 kVA 9600 W
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Long product name APC SYA12K16P uninterruptible power supply (UPS) 12 kVA 9600 W :
The long product name of APC SYA12K16P uninterruptible power supply (UPS) 12 kVA 9600 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Symmetra LX 12kVA Scalable to 16kVA N+1 Tower, 208/240V Input, 208/240V and 120V Output
More>>>
APC SYA12K16P uninterruptible power supply (UPS) 12 kVA 9600 W:
The official description of APC SYA12K16P uninterruptible power supply (UPS) 12 kVA 9600 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Symmetra LX, 9600 Watts / 12 kVA,Input 208V / Output 120V, 208V, Interface Port DB-9 RS-232, Smart-Slot, Extended runtime model

-Warranty: 2 years repair or replace

Short summary description APC SYA12K16P uninterruptible power supply (UPS) 12 kVA 9600 W:
This short summary of the APC SYA12K16P uninterruptible power supply (UPS) 12 kVA 9600 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SYA12K16P, 12 kVA, 9600 W, 96 V, 138 V, 45/65 Hz, 120 V

Long summary description APC SYA12K16P uninterruptible power supply (UPS) 12 kVA 9600 W:
This is an auto-generated long summary of APC SYA12K16P uninterruptible power supply (UPS) 12 kVA 9600 W based on the first three specs of the first five spec groups.

APC SYA12K16P. Output power capacity: 12 kVA, Output power: 9600 W, Input operation voltage (min): 96 V. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6 min, Typical backup time at half load: 17.1 min. Form factor: Tower, Product colour: Black. Weight: 263.6 kg, Package weight: 287.3 kg. Bundled software: PowerChute Network Shutdown v2.2.3

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)