location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra PX 96kW Scalable to 160kW, 400V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY96K160H show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 20:26:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year on-site repair or replace with factory authorized Start-Up
Long product name APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W :
The long product name of APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra PX 96kW Scalable to 160kW, 400V
More>>>
APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W:
The official description of APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modular, high-efficiency 3-phase UPS that is scalable as your data center grows up to 160kW/160kVA. Suitable for small, medium & large data center applications.

Includes: Network Management Card, Start-Up Service, User Manual

Short summary description APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W:
This short summary of the APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra PX 96kW Scalable to 160kW, 400V, 96 kVA, 96000 W, 63 dB, 3.5 h, Black, CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,VFI-SS-111

Long summary description APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W:
This is an auto-generated long summary of APC Symmetra PX 96kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 96 kVA 96000 W based on the first three specs of the first five spec groups.

APC Symmetra PX 96kW Scalable to 160kW, 400V. Output power capacity: 96 kVA, Output power: 96000 W, Noise level: 63 dB. Battery recharge time: 3.5 h. Product colour: Black, Certification: CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,VFI-SS-111. Weight: 1748 kg, Package weight: 1889 kg. Battery type: VRLA, Interface: 2x SmartSlot, Output connections: 1x Hard Wire 5-wire (3PH + N + G)

Features
Output power capacity *
96 kVA
Output power *
96000 W
Emergency Power Off (EPO)
Yes
Noise level
63 dB
Audible alarm(s)
Yes
Battery
Battery recharge time
3.5 h
Design
Product colour *
Black
Certification
CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,VFI-SS-111
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 999.9 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
1748 kg
Package weight
1889 kg
Other features
Battery type
VRLA
Interface
2x SmartSlot
Output connections
1x Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
1200 x 1070 x 1991 mm
Output voltage note
380, 400/415
Package dimensions (WxDxH)
1696 x 1210 x 2140 mm
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)