APC logo

APC Symmetra PX 64kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 64 kVA

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79084
Info modified on:
04 Mar 2024, 08:11:20
Short summary description APC Symmetra PX 64kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 64 kVA:

APC Symmetra PX 64kW Scalable to 160kW, 400V, 64 kVA, 63 dB, 3.5 h, Black, 0 - 40 °C, -15 - 40 °C

Long summary description APC Symmetra PX 64kW Scalable to 160kW, 400V uninterruptible power supply (UPS) 64 kVA:

APC Symmetra PX 64kW Scalable to 160kW, 400V. Output power capacity: 64 kVA, Noise level: 63 dB. Battery recharge time: 3.5 h. Product colour: Black. Certification: EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,VFI-SS-111. Weight: 1388 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.