APC logo

APC Symmetra 12kVA Scalable UPS uninterruptible power supply (UPS) 8400 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28321
Info modified on:
09 Aug 2021, 16:16:36
Short summary description APC Symmetra 12kVA Scalable UPS uninterruptible power supply (UPS) 8400 W:

APC Symmetra 12kVA Scalable UPS, 12 kVA, 8400 W, Sealed Lead Acid (VRLA), 2.50 h, Beige, 0 - 40 °C

Long summary description APC Symmetra 12kVA Scalable UPS uninterruptible power supply (UPS) 8400 W:

APC Symmetra 12kVA Scalable UPS. Output power capacity: 12 kVA, Output power: 8400 W. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 2.50 h. Product colour: Beige. Certification: CSA,FCC Part 15 Class A,UL 1778. Weight: 392.7 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.