APC logo

APC SUVTP30KH3B4 uninterruptible power supply (UPS) 30 kVA 24000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8968
Info modified on:
09 Aug 2021, 16:16:36
Short summary description APC SUVTP30KH3B4 uninterruptible power supply (UPS) 30 kVA 24000 W:

APC SUVTP30KH3B4, 30 kVA, 24000 W, 5.5 min, 18.3 min, 5 h, SYBT4

Long summary description APC SUVTP30KH3B4 uninterruptible power supply (UPS) 30 kVA 24000 W:

APC SUVTP30KH3B4. Output power capacity: 30 kVA, Output power: 24000 W. Typical backup time at full load: 5.5 min, Typical backup time at half load: 18.3 min, Battery recharge time: 5 h. Product colour: Black. Weight: 536.8 kg. Package weight: 568.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.