APC logo

APC SUVTP15KH3B4 uninterruptible power supply (UPS) 15 kVA 12000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19129
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC SUVTP15KH3B4 uninterruptible power supply (UPS) 15 kVA 12000 W:

APC SUVTP15KH3B4, 15 kVA, 12000 W, 18.4 min, 46.5 min, 5 h, SYBT4

Long summary description APC SUVTP15KH3B4 uninterruptible power supply (UPS) 15 kVA 12000 W:

APC SUVTP15KH3B4. Output power capacity: 15 kVA, Output power: 12000 W. Typical backup time at full load: 18.4 min, Typical backup time at half load: 46.5 min, Battery recharge time: 5 h. Product colour: Black. Weight: 506.8 kg. Package weight: 537.7 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.