location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SUVTP10KH3B4 uninterruptible power supply (UPS) 10 kVA 8000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUVTP10KH3B4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVTP10KH3B4
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name APC SUVTP10KH3B4 uninterruptible power supply (UPS) 10 kVA 8000 W :
The long product name of APC SUVTP10KH3B4 uninterruptible power supply (UPS) 10 kVA 8000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SUVTP10KH3B4 APC Smart-UPS VT 10KVA 400V w/3 Batt Mod Exp to 4, Int Maint Bypass, Parallel Capable, Smart-Slot, Extended runtime model.
More>>>
APC SUVTP10KH3B4 uninterruptible power supply (UPS) 10 kVA 8000 W:
The official description of APC SUVTP10KH3B4 uninterruptible power supply (UPS) 10 kVA 8000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart-UPS VT Features & Benefits

- Power the connected equipment with multiple UPSs to increase system redundancy.
- Ensures compatibility with equipment that has different plug types.
- Supplies utility power to the connected loads in the event of a UPS overload condition or fault.
- Maximizes battery performance, life, and reliability through intelligent, precision charging.
- Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
- Quickly understand unit and power status with visual indicators.
- Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.
- Protects the initial investment in the UPS when migrating from tower to rack-mount environment.
- Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair
- Periodic battery self-test ensures early detection of a battery that needs to be replaced.
- Provides early-warning fault analysis ensuring proactive component replacement.
- Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.
- Protects connected loads from surges, spikes, lightning, and other power disturbances.
- Ensures clean, uninterrupted power to the loads in the event of an extended power outage
- Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.

Short summary description APC SUVTP10KH3B4 uninterruptible power supply (UPS) 10 kVA 8000 W:
This short summary of the APC SUVTP10KH3B4 uninterruptible power supply (UPS) 10 kVA 8000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SUVTP10KH3B4, 10 kVA, 8000 W, 32.5 min, 77.2 min, 5 h, SYBT4

Long summary description APC SUVTP10KH3B4 uninterruptible power supply (UPS) 10 kVA 8000 W:
This is an auto-generated long summary of APC SUVTP10KH3B4 uninterruptible power supply (UPS) 10 kVA 8000 W based on the first three specs of the first five spec groups.

APC SUVTP10KH3B4. Output power capacity: 10 kVA, Output power: 8000 W. Typical backup time at full load: 32.5 min, Typical backup time at half load: 77.2 min, Battery recharge time: 5 h. Product colour: Black. Weight: 415 kg, Package weight: 445.9 kg. Interface: DB-9/RS-232, Input connection type: 3PH, Dimensions (WxDxH): 523 x 838 x 1490 mm

Features
Output power capacity *
10 kVA
Output power *
8000 W
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Typical backup time at full load
32.5 min
Typical backup time at half load
77.2 min
Battery recharge time
5 h
Replacement battery cartridge
SYBT4
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
415 kg
Package weight
445.9 kg
Other features
Interface
DB-9/RS-232
Input connection type
3PH
Dimensions (WxDxH)
523 x 838 x 1490 mm
Mac compatibility
Yes
Nominal input voltage
400 V
Package dimensions (WxDxH)
650 x 1062 x 1643 mm