APC Smart-UPS VT 10KVA 400V w/1 Batt Mod Exp to 2, Int Maint Bypass, Parallel Capable, User Manual, Web/SNMP Management Card
SUVTP10KH1B2 Features
- Power the connected equipment with multiple UPSs to increase system redundancy.
- Ensures compatibility with equipment that has different plug types.
- Supplies utility power to the connected loads in the event of a UPS overload condition or fault.
- Maximizes battery performance, life, and reliability through intelligent, precision charging.
- Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
- Quickly understand unit and power status with visual indicators.
- Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.
- Protects the initial investment in the UPS when migrating from tower to rack-mount environment.
- Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair
- Periodic battery self-test ensures early detection of a battery that needs to be replaced.
- Provides early-warning fault analysis ensuring proactive component replacement.
- Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.
- Protects connected loads from surges, spikes, lightning, and other power disturbances.
- Ensures clean, uninterrupted power to the loads in the event of an extended power outage
- Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.
APC Smart-UPS VT 10KVA 400V w/1 Batt Mod Exp to 2, Int Maint Bypass, Parallel Capable, 10 kVA, 8000 W, 5.5 min, 18.1 min, 5 h, SYBT4
APC Smart-UPS VT 10KVA 400V w/1 Batt Mod Exp to 2, Int Maint Bypass, Parallel Capable. Output power capacity: 10 kVA, Output power: 8000 W. Typical backup time at full load: 5.5 min, Typical backup time at half load: 18.1 min, Battery recharge time: 5 h. Product colour: Black. Weight: 305 kg, Package weight: 335.9 kg. Input connection type: 3PH, Dimensions (WxDxH): 353 x 838 x 1490 mm, Nominal output voltage: 400 V