location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS VT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVTP10KH
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W :
The long product name of APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS VT, 8000 Watts / 10 kVA, 230V,400V 3PH, 323.18kg, black
More>>>
APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W:
The official description of APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Generator compatible
Ensures clean, uninterrupted power to protected equipment when generator power is used.

Manual maintenance bypass
Reduces installation costs by eliminating the need for an external mechanical bypass.

Front-access servicing
Simplifies installation and maintenance while minimizing space requirements.

Battery replacement without tools
Allows quick, easy battery replacement.

User-replaceable air filters
Enables quick and simple replacement of air filters.

Network manageable
Provides remote management of the UPS over the network.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

SmartSlot
Customize UPS capabilities with management cards.

LCD display
Alpha-Numeric Display which displays system parameters and alarms.

Audible alarms
Provides notification of changing utility power and UPS conditions.

Input power factor correction
Minimizes installation costs by enabling the use of smaller generators and cabling.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Frequency and voltage regulation
Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.

Short summary description APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W:
This short summary of the APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS VT, 10 kVA, 8000 W, 64 dB, 5.5 min, 18.1 min, 5 h

Long summary description APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W:
This is an auto-generated long summary of APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W based on the first three specs of the first five spec groups.

APC Smart-UPS VT. Output power capacity: 10 kVA, Output power: 8000 W, Noise level: 64 dB. Typical backup time at full load: 5.5 min, Typical backup time at half load: 18.1 min, Battery recharge time: 5 h. Product colour: Black, Certification: C-tick,CE,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,IEC 61000-3-3,ISO 14001,ISO 9001,VFI-SS-112. Weight: 323.2 kg, Package weight: 354.1 kg. Products per pallet: 1 pc(s)

Features
Output power capacity *
10 kVA
Output power *
8000 W
Emergency Power Off (EPO)
Yes
Noise level
64 dB
Audible alarm(s)
Yes
Battery
Typical backup time at full load
5.5 min
Typical backup time at half load
18.1 min
Battery recharge time
5 h
Replacement battery cartridge
1
Design
Product colour *
Black
Certification
C-tick,CE,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,IEC 61000-3-3,ISO 14001,ISO 9001,VFI-SS-112
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-50 - 40 °C
Operating altitude
0 - 999.9 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
323.2 kg
Package weight
354.1 kg
Logistics data
Products per pallet
1 pc(s)
Other features
Battery type
VRLA
Interface
Smart-Slot
Output connections
- Hard Wire 4-wire (3PH + G) - Hard Wire 5-wire (3PH + N + G)
Input connection type
Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
559 x 813 x 1499 mm
Nominal input voltage
400 V
Package dimensions (WxDxH)
650 x 1062 x 1643 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W
(show image)
SUVTP15KH Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 20 kVA 16000 W APC Smart-UPS VT uninterruptible power supply (UPS) 20 kVA 16000 W
(show image)
SUVTP20KH Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 40 kVA 32000 W APC Smart-UPS VT uninterruptible power supply (UPS) 40 kVA 32000 W
(show image)
SUVTP40KH Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W
(show image)
SUVTR30KH5B5S Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)