Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS VT uninterruptible power supply (UPS) 20000 VA 16000 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS VT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVTP20KH
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13416
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name APC Smart-UPS VT uninterruptible power supply (UPS) 20000 VA 16000 W :
The short editorial description of APC Smart-UPS VT uninterruptible power supply (UPS) 20000 VA 16000 W

Smart-UPS VT, 16 kW / 20 kVA, 18.3 min HL, 5.5 min FL, 396.82kg, black
More>>>
APC Smart-UPS VT uninterruptible power supply (UPS) 20000 VA 16000 W:
The official marketing text of APC Smart-UPS VT uninterruptible power supply (UPS) 20000 VA 16000 W as supplied by the manufacturer

Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Generator compatible
Ensures clean, uninterrupted power to protected equipment when generator power is used.

Manual maintenance bypass
Reduces installation costs by eliminating the need for an external mechanical bypass.

Front-access servicing
Simplifies installation and maintenance while minimizing space requirements.

Battery replacement without tools
Allows quick, easy battery replacement.

User-replaceable air filters
Enables quick and simple replacement of air filters.

Network manageable
Provides remote management of the UPS over the network.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

SmartSlot
Customize UPS capabilities with management cards.

LCD display
Alpha-Numeric Display which displays system parameters and alarms.

Audible alarms
Provides notification of changing utility power and UPS conditions.

Input power factor correction
Minimizes installation costs by enabling the use of smaller generators and cabling.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Frequency and voltage regulation
Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.

Short summary description APC Smart-UPS VT uninterruptible power supply (UPS) 20000 VA 16000 W:
This short summary of the APC Smart-UPS VT uninterruptible power supply (UPS) 20000 VA 16000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS VT, 20000 VA, 16000 W, 64 dB, 5.5 min, 18.3 min, 5 h

Long summary description APC Smart-UPS VT uninterruptible power supply (UPS) 20000 VA 16000 W:
This is an auto-generated long summary of APC Smart-UPS VT uninterruptible power supply (UPS) 20000 VA 16000 W based on the first three specs of the first five spec groups.

APC Smart-UPS VT. Output power capacity: 20000 VA, Output power: 16000 W, Noise level: 64 dB. Typical backup time at full load: 5.5 min, Typical backup time at half load: 18.3 min, Battery recharge time: 5 h. Product colour: Black, Certification: C-tick,CE,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,IEC 61000-3-3,ISO 14001,ISO 9001,VFI-SS-112. Weight: 396.8 kg. Package weight: 428.2 kg

Features
Output power capacity *
The maximum power that the device can produce.
20000 VA
Output power *
The power that the device can produce.
16000 W
Emergency Power Off (EPO)
Yes
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
64 dB
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Battery
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
5.5 min
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
18.3 min
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
5 h
Replacement battery cartridge
2
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Certification
C-tick,CE,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,IEC 61000-3-3,ISO 14001,ISO 9001,VFI-SS-112
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-50 - 40 °C
Operating altitude
0 - 999.9 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
396.8 kg
Packaging data
Package weight
Weight of the packaged product.
428.2 kg
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
1 pc(s)
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
VRLA
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
DB-9 RS-232, Smart-Slot
Output connections
- Hard Wire 4-wire (3PH + G) - Hard Wire 5-wire (3PH + N + G)
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
356 x 813 x 1499 mm
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
400 V
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
650 x 1062 x 1643 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS VT uninterruptible power supply (UPS) 10000 VA 8000 W APC Smart-UPS VT uninterruptible power supply (UPS) 10000 VA 8000 W
(show image)
SUVTP10KH Smart-UPS VT 0,00
(excl. VAT)
0,00 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 15000 VA 12000 W APC Smart-UPS VT uninterruptible power supply (UPS) 15000 VA 12000 W
(show image)
SUVTP15KH Smart-UPS VT 0,00
(excl. VAT)
0,00 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 40000 VA 32000 W APC Smart-UPS VT uninterruptible power supply (UPS) 40000 VA 32000 W
(show image)
SUVTP40KH Smart-UPS VT 0,00
(excl. VAT)
0,00 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 30000 VA 24000 W APC Smart-UPS VT uninterruptible power supply (UPS) 30000 VA 24000 W
(show image)
SUVTR30KH5B5S Smart-UPS VT EUR 15012,37
(excl. VAT)
EUR 18164,97 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)
Customer service details
X