Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS VT Parallel Maintenance Bypass Kit interface cards/adapter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS VT Parallel Maintenance Bypass Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVTOPT010 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304254386
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21913
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 13 Feb 2020 15:30:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Smart-UPS VT Parallel Maintenance Bypass Kit interface cards/adapter :
The short editorial description of APC Smart-UPS VT Parallel Maintenance Bypass Kit interface cards/adapter

Smart-UPS VT Parallel Maintenance Bypass Kit
More>>>
APC Smart-UPS VT Parallel Maintenance Bypass Kit interface cards/adapter:
The official marketing text of APC Smart-UPS VT Parallel Maintenance Bypass Kit interface cards/adapter as supplied by the manufacturer

Smart-UPS VT Parallel Maintenance Bypass Kit

Short summary description APC Smart-UPS VT Parallel Maintenance Bypass Kit interface cards/adapter:
This short summary of the APC Smart-UPS VT Parallel Maintenance Bypass Kit interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS VT Parallel Maintenance Bypass Kit, Parallel, 0 - 40 °C, -50 - 40 °C, 0 - 95%, 0 - 95%, 470 mm

Long summary description APC Smart-UPS VT Parallel Maintenance Bypass Kit interface cards/adapter:
This is an auto-generated long summary of APC Smart-UPS VT Parallel Maintenance Bypass Kit interface cards/adapter based on the first three specs of the first five spec groups.

APC Smart-UPS VT Parallel Maintenance Bypass Kit. Host interface: Parallel. Width: 470 mm, Depth: 230 mm, Height: 70 mm. Package weight: 1.91 kg. Connectivity technology: Wired, Package dimensions (WxDxH): 483 x 279 x 203 mm

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
Parallel
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-50 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
The measurement or extent of something from side to side.
470 mm
Depth
The distance from the front to the back of something.
230 mm
Height
The measurement of the product from head to foot or from base to top.
70 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.73 kg
Packaging data
Package weight
Weight of the packaged product.
1.91 kg
Other features
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
483 x 279 x 203 mm
Country Distributor
Nederland 2 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 3 distributor(s)
Customer service details
X